Capital Lighting, Inc. 6157-21-44 Large Chandeliers-Candle 457867

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 62.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Toasted Sienna Product Name: 21 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 62.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Toasted Sienna Product Name: 21 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6157-21-44 Large Chandeliers-Candle - 457867 - Capital Lighting, Inc.
Columbus, OH, USA
6157-21-44 Large Chandeliers-Candle
457867
6157-21-44 Large Chandeliers-Candle 457867
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 62.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Toasted Sienna Product Name: 21 Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 62.00
Bulb
Type: Candelabra
Qty: 21
Wattage: 60
Finish: Toasted Sienna
Product Name: 21 Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457867
Product Name 6157-21-44 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details