Capital Lighting, Inc. 6129-6-86 Mid. Chandeliers-Glass Up 457844

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6129-6-86 Mid. Chandeliers-Glass Up - 457844 - Capital Lighting, Inc.
Columbus, OH, USA
6129-6-86 Mid. Chandeliers-Glass Up
457844
6129-6-86 Mid. Chandeliers-Glass Up 457844
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 29.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457844
Product Name 6129-6-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details