Capital Lighting, Inc. 6129-9-86 Large Chandeliers-Glass Shade 457843

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6129-9-86 Large Chandeliers-Glass Shade - 457843 - Capital Lighting, Inc.
Columbus, OH, USA
6129-9-86 Large Chandeliers-Glass Shade
457843
6129-9-86 Large Chandeliers-Glass Shade 457843
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 39.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457843
Product Name 6129-9-86 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details