Capital Lighting, Inc. 6831-6-86 Foyer/Hall Lanterns-Open Frame 457827

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6831-6-86 Foyer/Hall Lanterns-Open Frame - 457827 - Capital Lighting, Inc.
Columbus, OH, USA
6831-6-86 Foyer/Hall Lanterns-Open Frame
457827
6831-6-86 Foyer/Hall Lanterns-Open Frame 457827
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 32.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Product Name: Six Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457827
Product Name 6831-6-86 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details