Capital Lighting, Inc. 6557-3-44 Island/Pool Table-3 Light Bar 457810

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Island Category: Island Light Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Island Category: Island Light Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6557-3-44 Island/Pool Table-3 Light Bar - 457810 - Capital Lighting, Inc.
Columbus, OH, USA
6557-3-44 Island/Pool Table-3 Light Bar
457810
6557-3-44 Island/Pool Table-3 Light Bar 457810
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Island Category: Island Light Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.50
Length 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toasted Sienna
Product Name: Three Light Island
Category: Island Light
Glass: Amber Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457810
Product Name 6557-3-44 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details