Capital Lighting, Inc. 6729-3-86 Foyer/Hall Lanterns-Open Frame 457806

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.25 Bulb Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.25 Bulb Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6729-3-86 Foyer/Hall Lanterns-Open Frame - 457806 - Capital Lighting, Inc.
Columbus, OH, USA
6729-3-86 Foyer/Hall Lanterns-Open Frame
457806
6729-3-86 Foyer/Hall Lanterns-Open Frame 457806
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.25 Bulb Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.25
Bulb
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457806
Product Name 6729-3-86 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details