Capital Lighting, Inc. 6729-6-86 Foyer/Hall Lanterns-Open Frame 457801

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 30.50 Bulb Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 30.50 Bulb Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6729-6-86 Foyer/Hall Lanterns-Open Frame - 457801 - Capital Lighting, Inc.
Columbus, OH, USA
6729-6-86 Foyer/Hall Lanterns-Open Frame
457801
6729-6-86 Foyer/Hall Lanterns-Open Frame 457801
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 30.50 Bulb Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 30.50
Bulb
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Product Name: Six Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457801
Product Name 6729-6-86 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details