Capital Lighting, Inc. 5731-86 Sconces-Pocket 457581

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5731-86 Sconces-Pocket - 457581 - Capital Lighting, Inc.
Columbus, OH, USA
5731-86 Sconces-Pocket
457581
5731-86 Sconces-Pocket 457581
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 10.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457581
Product Name 5731-86 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details