Capital Lighting, Inc. 2831-16-86 Semi-Flush Mts.-Bowl Style 457570

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Dual Mount Category: Dual Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Dual Mount Category: Dual Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
2831-16-86 Semi-Flush Mts.-Bowl Style - 457570 - Capital Lighting, Inc.
Columbus, OH, USA
2831-16-86 Semi-Flush Mts.-Bowl Style
457570
2831-16-86 Semi-Flush Mts.-Bowl Style 457570
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Dual Mount Category: Dual Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Dual Mount
Category: Dual Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457570
Product Name 2831-16-86 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details