PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 457567 |
| Product Name | 3029-86 Mini Pendants-Rod |
| Application | Residential |