Capital Lighting, Inc. 5529-2-86 Sconces-Double Glass 457558

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5529-2-86 Sconces-Double Glass - 457558 - Capital Lighting, Inc.
Columbus, OH, USA
5529-2-86 Sconces-Double Glass
457558
5529-2-86 Sconces-Double Glass 457558
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Amber Linen
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457558
Product Name 5529-2-86 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details