Capital Lighting, Inc. 5518-27 Sconces-Pocket 457551

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cordovan Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Linenamber Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cordovan Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Linenamber Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5518-27 Sconces-Pocket - 457551 - Capital Lighting, Inc.
Columbus, OH, USA
5518-27 Sconces-Pocket
457551
5518-27 Sconces-Pocket 457551
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cordovan Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Linenamber Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.25
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cordovan Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: Linenamber
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457551
Product Name 5518-27 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details