Capital Lighting, Inc. 3015-6-65 Flush Mounts-Bowl Style 457548

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3015-6-65 Flush Mounts-Bowl Style - 457548 - Capital Lighting, Inc.
Columbus, OH, USA
3015-6-65 Flush Mounts-Bowl Style
457548
3015-6-65 Flush Mounts-Bowl Style 457548
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457548
Product Name 3015-6-65 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details