Capital Lighting, Inc. 3076-15-95 Flush Mounts-Bowl Style 457539

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
3076-15-95 Flush Mounts-Bowl Style - 457539 - Capital Lighting, Inc.
Columbus, OH, USA
3076-15-95 Flush Mounts-Bowl Style
457539
3076-15-95 Flush Mounts-Bowl Style 457539
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old World
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Accent
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457539
Product Name 3076-15-95 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details