Capital Lighting, Inc. 5357-2-44 Sconces-Double Candle 457522

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 26.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 26.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5357-2-44 Sconces-Double Candle - 457522 - Capital Lighting, Inc.
Columbus, OH, USA
5357-2-44 Sconces-Double Candle
457522
5357-2-44 Sconces-Double Candle 457522
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 26.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 26.75
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Toasted Sienna
Product Name: Two Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457522
Product Name 5357-2-44 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details