Capital Lighting, Inc. 5357-1-44 Sconces-Single Candle 457520

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5357-1-44 Sconces-Single Candle - 457520 - Capital Lighting, Inc.
Columbus, OH, USA
5357-1-44 Sconces-Single Candle
457520
5357-1-44 Sconces-Single Candle 457520
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Toasted Sienna
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457520
Product Name 5357-1-44 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details