Capital Lighting, Inc. 1P-1551-6-8 Mid. Chandeliers-Candle 457362

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 35.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Six Light Chandelier UPC: 822920208676 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 35.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Six Light Chandelier UPC: 822920208676 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-1551-6-8 Mid. Chandeliers-Candle - 457362 - Capital Lighting, Inc.
Columbus, OH, USA
1P-1551-6-8 Mid. Chandeliers-Candle
457362
1P-1551-6-8 Mid. Chandeliers-Candle 457362
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 35.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: Six Light Chandelier UPC: 822920208676 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 35.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: New Tortoise Shell w/Silver
Product Name: Six Light Chandelier
UPC: 822920208676
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457362
Product Name 1P-1551-6-8 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details