Capital Lighting, Inc. 1P-50002-6-25 Mid. Chandeliers-Pillar Candle 457334

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.12 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Slate Product Name: Six Light Chandelier UPC: 822920212369 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.12 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Slate Product Name: Six Light Chandelier UPC: 822920212369 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1P-50002-6-25 Mid. Chandeliers-Pillar Candle - 457334 - Capital Lighting, Inc.
Columbus, OH, USA
1P-50002-6-25 Mid. Chandeliers-Pillar Candle
457334
1P-50002-6-25 Mid. Chandeliers-Pillar Candle 457334
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.12 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Slate Product Name: Six Light Chandelier UPC: 822920212369 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.12
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Slate
Product Name: Six Light Chandelier
UPC: 822920212369
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457334
Product Name 1P-50002-6-25 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details