Capital Lighting, Inc. 1P-50218-5-16 Mid. Chandeliers-Candle 457329

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier UPC: 822920209321 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier UPC: 822920209321 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-50218-5-16 Mid. Chandeliers-Candle - 457329 - Capital Lighting, Inc.
Columbus, OH, USA
1P-50218-5-16 Mid. Chandeliers-Candle
457329
1P-50218-5-16 Mid. Chandeliers-Candle 457329
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier UPC: 822920209321 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Copper
Product Name: Five Light Chandelier
UPC: 822920209321
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457329
Product Name 1P-50218-5-16 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details