Capital Lighting, Inc. 1P-50219-5-16 Mid. Chandeliers-Glass Down 457327

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier UPC: 822920209352 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier UPC: 822920209352 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-50219-5-16 Mid. Chandeliers-Glass Down - 457327 - Capital Lighting, Inc.
Columbus, OH, USA
1P-50219-5-16 Mid. Chandeliers-Glass Down
457327
1P-50219-5-16 Mid. Chandeliers-Glass Down 457327
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Chandelier UPC: 822920209352 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Copper
Product Name: Five Light Chandelier
UPC: 822920209352
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457327
Product Name 1P-50219-5-16 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details