Capital Lighting, Inc. 1P-50075-9-241 Mid. Chandeliers-Glass Up 457310

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Morroccan Bronze Product Name: Nine Light Chandelier UPC: 822920208829 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Morroccan Bronze Product Name: Nine Light Chandelier UPC: 822920208829 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-50075-9-241 Mid. Chandeliers-Glass Up - 457310 - Capital Lighting, Inc.
Columbus, OH, USA
1P-50075-9-241 Mid. Chandeliers-Glass Up
457310
1P-50075-9-241 Mid. Chandeliers-Glass Up 457310
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Morroccan Bronze Product Name: Nine Light Chandelier UPC: 822920208829 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Morroccan Bronze
Product Name: Nine Light Chandelier
UPC: 822920208829
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457310
Product Name 1P-50075-9-241 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details