Capital Lighting, Inc. 1P-50208-3-16 Island/Pool Table-3 Light Bar 457308

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Trestle UPC: 822920209369 Category: Island Lights Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Trestle UPC: 822920209369 Category: Island Lights Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-50208-3-16 Island/Pool Table-3 Light Bar - 457308 - Capital Lighting, Inc.
Columbus, OH, USA
1P-50208-3-16 Island/Pool Table-3 Light Bar
457308
1P-50208-3-16 Island/Pool Table-3 Light Bar 457308
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Trestle UPC: 822920209369 Category: Island Lights Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 40.75
Height: 37.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Product Name: Three Light Trestle
UPC: 822920209369
Category: Island Lights
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457308
Product Name 1P-50208-3-16 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details