Capital Lighting, Inc. 1P-50203-9-16 Mid. Chandeliers-Glass Up 457302

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Chandelier UPC: 822920209338 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Chandelier UPC: 822920209338 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-50203-9-16 Mid. Chandeliers-Glass Up - 457302 - Capital Lighting, Inc.
Columbus, OH, USA
1P-50203-9-16 Mid. Chandeliers-Glass Up
457302
1P-50203-9-16 Mid. Chandeliers-Glass Up 457302
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Chandelier UPC: 822920209338 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Copper
Product Name: Nine Light Chandelier
UPC: 822920209338
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457302
Product Name 1P-50203-9-16 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details