Capital Lighting, Inc. 1P-50201-6-16 Mid. Chandeliers-Glass Up 457300

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier UPC: 822920209314 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier UPC: 822920209314 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-50201-6-16 Mid. Chandeliers-Glass Up - 457300 - Capital Lighting, Inc.
Columbus, OH, USA
1P-50201-6-16 Mid. Chandeliers-Glass Up
457300
1P-50201-6-16 Mid. Chandeliers-Glass Up 457300
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier UPC: 822920209314 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Copper
Product Name: Six Light Chandelier
UPC: 822920209314
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457300
Product Name 1P-50201-6-16 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details