Capital Lighting, Inc. KG87-73 Fans-Light Kits 457276

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Fan Light Kit UPC: 743928628849 Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Fan Light Kit UPC: 743928628849 Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
KG87-73 Fans-Light Kits - 457276 - Capital Lighting, Inc.
Columbus, OH, USA
KG87-73 Fans-Light Kits
457276
KG87-73 Fans-Light Kits 457276
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Fan Light Kit UPC: 743928628849 Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Three Light Fan Light Kit
UPC: 743928628849
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457276
Product Name KG87-73 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details