Capital Lighting, Inc. KG4WA-11 Fans-Light Kits 457274

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.75 Bulb Type: Medium Qty: 4 Wattage: 14 Finish: Snow White Weight: 4 Product Name: Four Light CFL Fan Light Kit with Glass UPC: 743928649707 Glass: Frosted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.75 Bulb Type: Medium Qty: 4 Wattage: 14 Finish: Snow White Weight: 4 Product Name: Four Light CFL Fan Light Kit with Glass UPC: 743928649707 Glass: Frosted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
KG4WA-11 Fans-Light Kits - 457274 - Capital Lighting, Inc.
Columbus, OH, USA
KG4WA-11 Fans-Light Kits
457274
KG4WA-11 Fans-Light Kits 457274
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.75 Bulb Type: Medium Qty: 4 Wattage: 14 Finish: Snow White Weight: 4 Product Name: Four Light CFL Fan Light Kit with Glass UPC: 743928649707 Glass: Frosted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 14
Finish: Snow White
Weight: 4
Product Name: Four Light CFL Fan Light Kit with Glass
UPC: 743928649707
Glass: Frosted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457274
Product Name KG4WA-11 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details