Capital Lighting, Inc. 3P-80201-6-13 Foyer/Hall Lanterns-Open Frame 457269

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Foyer Lantern UPC: 822920209543 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Foyer Lantern UPC: 822920209543 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
3P-80201-6-13 Foyer/Hall Lanterns-Open Frame - 457269 - Capital Lighting, Inc.
Columbus, OH, USA
3P-80201-6-13 Foyer/Hall Lanterns-Open Frame
457269
3P-80201-6-13 Foyer/Hall Lanterns-Open Frame 457269
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Foyer Lantern UPC: 822920209543 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: English Bronze
Product Name: Six Light Foyer Lantern
UPC: 822920209543
Category: Foyer
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457269
Product Name 3P-80201-6-13 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details