Capital Lighting, Inc. 3P-80202-6-13 Foyer/Hall Lanterns-Open Frame 457266

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Foyer Lantern UPC: 822920209574 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Foyer Lantern UPC: 822920209574 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
3P-80202-6-13 Foyer/Hall Lanterns-Open Frame - 457266 - Capital Lighting, Inc.
Columbus, OH, USA
3P-80202-6-13 Foyer/Hall Lanterns-Open Frame
457266
3P-80202-6-13 Foyer/Hall Lanterns-Open Frame 457266
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Foyer Lantern UPC: 822920209574 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: English Bronze
Product Name: Six Light Foyer Lantern
UPC: 822920209574
Category: Foyer
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457266
Product Name 3P-80202-6-13 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details