Capital Lighting, Inc. 3P-8295-6-52 Foyer/Hall Lanterns-Open Frame 457265

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bark & Gold Product Name: Six Light Foyer Lantern UPC: 822920198458 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bark & Gold Product Name: Six Light Foyer Lantern UPC: 822920198458 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
3P-8295-6-52 Foyer/Hall Lanterns-Open Frame - 457265 - Capital Lighting, Inc.
Columbus, OH, USA
3P-8295-6-52 Foyer/Hall Lanterns-Open Frame
457265
3P-8295-6-52 Foyer/Hall Lanterns-Open Frame 457265
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bark & Gold Product Name: Six Light Foyer Lantern UPC: 822920198458 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 37.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bark & Gold
Product Name: Six Light Foyer Lantern
UPC: 822920198458
Category: Foyer
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457265
Product Name 3P-8295-6-52 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details