Capital Lighting, Inc. 1P-8286-5-52 Mid. Chandeliers-Glass Up 457169

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bark & Gold Product Name: Five Light Chandelier UPC: 822920198380 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bark & Gold Product Name: Five Light Chandelier UPC: 822920198380 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-8286-5-52 Mid. Chandeliers-Glass Up - 457169 - Capital Lighting, Inc.
Columbus, OH, USA
1P-8286-5-52 Mid. Chandeliers-Glass Up
457169
1P-8286-5-52 Mid. Chandeliers-Glass Up 457169
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bark & Gold Product Name: Five Light Chandelier UPC: 822920198380 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bark & Gold
Product Name: Five Light Chandelier
UPC: 822920198380
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457169
Product Name 1P-8286-5-52 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details