Capital Lighting, Inc. 1P-886-5-56 Mid. Chandeliers-Glass Up 457165

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: New Tortoise Shell Product Name: Five Light Chandelier UPC: 822920196683 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: New Tortoise Shell Product Name: Five Light Chandelier UPC: 822920196683 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-886-5-56 Mid. Chandeliers-Glass Up - 457165 - Capital Lighting, Inc.
Columbus, OH, USA
1P-886-5-56 Mid. Chandeliers-Glass Up
457165
1P-886-5-56 Mid. Chandeliers-Glass Up 457165
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: New Tortoise Shell Product Name: Five Light Chandelier UPC: 822920196683 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: New Tortoise Shell
Product Name: Five Light Chandelier
UPC: 822920196683
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457165
Product Name 1P-886-5-56 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details