Capital Lighting, Inc. 1P-872-9-56 Large Chandeliers-Glass Shade 457161

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: New Tortoise Shell Product Name: Nine Light Chandelier UPC: 822920196706 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: New Tortoise Shell Product Name: Nine Light Chandelier UPC: 822920196706 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-872-9-56 Large Chandeliers-Glass Shade - 457161 - Capital Lighting, Inc.
Columbus, OH, USA
1P-872-9-56 Large Chandeliers-Glass Shade
457161
1P-872-9-56 Large Chandeliers-Glass Shade 457161
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: New Tortoise Shell Product Name: Nine Light Chandelier UPC: 822920196706 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 36.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: New Tortoise Shell
Product Name: Nine Light Chandelier
UPC: 822920196706
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457161
Product Name 1P-872-9-56 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details