Capital Lighting, Inc. 1P-80101-5-56 Mid. Chandeliers-Glass Down 457144

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: New Tortoise Shell Product Name: Five Light Chandelier UPC: 822920209895 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: New Tortoise Shell Product Name: Five Light Chandelier UPC: 822920209895 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-80101-5-56 Mid. Chandeliers-Glass Down - 457144 - Capital Lighting, Inc.
Columbus, OH, USA
1P-80101-5-56 Mid. Chandeliers-Glass Down
457144
1P-80101-5-56 Mid. Chandeliers-Glass Down 457144
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: New Tortoise Shell Product Name: Five Light Chandelier UPC: 822920209895 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: New Tortoise Shell
Product Name: Five Light Chandelier
UPC: 822920209895
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457144
Product Name 1P-80101-5-56 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details