Capital Lighting, Inc. 1P-80103-5-13 Mid. Chandeliers-Glass Down 457141

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Chandelier UPC: 822920209925 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Chandelier UPC: 822920209925 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-80103-5-13 Mid. Chandeliers-Glass Down - 457141 - Capital Lighting, Inc.
Columbus, OH, USA
1P-80103-5-13 Mid. Chandeliers-Glass Down
457141
1P-80103-5-13 Mid. Chandeliers-Glass Down 457141
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Chandelier UPC: 822920209925 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: English Bronze
Product Name: Five Light Chandelier
UPC: 822920209925
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 457141
Product Name 1P-80103-5-13 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details