Capital Lighting, Inc. P1179HTBZ/PGD Mini Pendants-Rod 456899

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 8.8 Product Name: One Light Mini Pendants UPC: 014817371772 Category: Pendants Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5``x5``Sq Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 8.8 Product Name: One Light Mini Pendants UPC: 014817371772 Category: Pendants Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5``x5``Sq Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1179HTBZ/PGD Mini Pendants-Rod - 456899 - Capital Lighting, Inc.
Columbus, OH, USA
P1179HTBZ/PGD Mini Pendants-Rod
456899
P1179HTBZ/PGD Mini Pendants-Rod 456899
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 8.8 Product Name: One Light Mini Pendants UPC: 014817371772 Category: Pendants Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5``x5``Sq Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 8.8
Product Name: One Light Mini Pendants
UPC: 014817371772
Category: Pendants
Glass: Blown Clear Water
Shipped Via: UPS
Safety Rating: UL
Canopy: 5``x5``Sq
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456899
Product Name P1179HTBZ/PGD Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details