Capital Lighting, Inc. P1182OBZ Mini Pendants-Drum Shades 456896

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Qty: 1 Wattage: 100 Finish: Oxidized Bronze Weight: 5.98 Product Name: One Light Mini Pendants UPC: 014817372113 Category: Pendants Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Qty: 1 Wattage: 100 Finish: Oxidized Bronze Weight: 5.98 Product Name: One Light Mini Pendants UPC: 014817372113 Category: Pendants Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1182OBZ Mini Pendants-Drum Shades - 456896 - Capital Lighting, Inc.
Columbus, OH, USA
P1182OBZ Mini Pendants-Drum Shades
456896
P1182OBZ Mini Pendants-Drum Shades 456896
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Qty: 1 Wattage: 100 Finish: Oxidized Bronze Weight: 5.98 Product Name: One Light Mini Pendants UPC: 014817372113 Category: Pendants Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Bulb
Qty: 1
Wattage: 100
Finish: Oxidized Bronze
Weight: 5.98
Product Name: One Light Mini Pendants
UPC: 014817372113
Category: Pendants
Glass: Blown Clear Water
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 15``
Wire: 15``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456896
Product Name P1182OBZ Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details