Capital Lighting, Inc. P1181OBZ Pendants-Drum Shade 456894

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oxidized Bronze Weight: 23.65 Product Name: Four Light Indoor UPC: 014817372106 Category: Pendants Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oxidized Bronze Weight: 23.65 Product Name: Four Light Indoor UPC: 014817372106 Category: Pendants Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1181OBZ Pendants-Drum Shade - 456894 - Capital Lighting, Inc.
Columbus, OH, USA
P1181OBZ Pendants-Drum Shade
456894
P1181OBZ Pendants-Drum Shade 456894
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oxidized Bronze Weight: 23.65 Product Name: Four Light Indoor UPC: 014817372106 Category: Pendants Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oxidized Bronze
Weight: 23.65
Product Name: Four Light Indoor
UPC: 014817372106
Category: Pendants
Glass: Blown Clear Water
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 15``
Wire: 15``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456894
Product Name P1181OBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details