Capital Lighting, Inc. WB1447GS Sconces-Single Candle 456867

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.13 Extension: 4.63 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Silver Weight: 4.4 Product Name: One Light Wall Torchier UPC: 014817371871 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.13 Extension: 4.63 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Silver Weight: 4.4 Product Name: One Light Wall Torchier UPC: 014817371871 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1447GS Sconces-Single Candle - 456867 - Capital Lighting, Inc.
Columbus, OH, USA
WB1447GS Sconces-Single Candle
456867
WB1447GS Sconces-Single Candle 456867
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.13 Extension: 4.63 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Silver Weight: 4.4 Product Name: One Light Wall Torchier UPC: 014817371871 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 26.13
Extension: 4.63
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gilded Silver
Weight: 4.4
Product Name: One Light Wall Torchier
UPC: 014817371871
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456867
Product Name WB1447GS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details