Capital Lighting, Inc. WB1448GS Sconces-Triple Candle 456864

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 27.25 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Silver Weight: 14.6 Product Name: Three Light Sconce UPC: 014817371888 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 27.25 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Silver Weight: 14.6 Product Name: Three Light Sconce UPC: 014817371888 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1448GS Sconces-Triple Candle - 456864 - Capital Lighting, Inc.
Columbus, OH, USA
WB1448GS Sconces-Triple Candle
456864
WB1448GS Sconces-Triple Candle 456864
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 27.25 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Silver Weight: 14.6 Product Name: Three Light Sconce UPC: 014817371888 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 10.63
Height: 27.25
Extension: 4.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Silver
Weight: 14.6
Product Name: Three Light Sconce
UPC: 014817371888
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456864
Product Name WB1448GS Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details