Capital Lighting, Inc. WB1451BS Sconces-Single Glass 456861

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 3.6 Product Name: One Light Sconce UPC: 014817371987 Category: Wall Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 3.6 Product Name: One Light Sconce UPC: 014817371987 Category: Wall Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1451BS Sconces-Single Glass - 456861 - Capital Lighting, Inc.
Columbus, OH, USA
WB1451BS Sconces-Single Glass
456861
WB1451BS Sconces-Single Glass 456861
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.75 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Brushed Steel Weight: 3.6 Product Name: One Light Sconce UPC: 014817371987 Category: Wall Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.75
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Steel
Weight: 3.6
Product Name: One Light Sconce
UPC: 014817371987
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456861
Product Name WB1451BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details