Capital Lighting, Inc. VS16103-BS Bathroom Fixtures-Three Lights 456846

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.63 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.5 Product Name: Three Light Vanity Fixture UPC: 014817372588 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.63 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.5 Product Name: Three Light Vanity Fixture UPC: 014817372588 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS16103-BS Bathroom Fixtures-Three Lights - 456846 - Capital Lighting, Inc.
Columbus, OH, USA
VS16103-BS Bathroom Fixtures-Three Lights
456846
VS16103-BS Bathroom Fixtures-Three Lights 456846
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.63 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.5 Product Name: Three Light Vanity Fixture UPC: 014817372588 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.63
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 5.5
Product Name: Three Light Vanity Fixture
UPC: 014817372588
Category: Vanity
Glass: White Opal
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456846
Product Name VS16103-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details