Capital Lighting, Inc. WB1461ORB Sconces-Pocket 456834

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 4.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: One Light Sconce UPC: 014817372403 Category: Wall Glass: Cream Linen Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 4.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: One Light Sconce UPC: 014817372403 Category: Wall Glass: Cream Linen Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1461ORB Sconces-Pocket - 456834 - Capital Lighting, Inc.
Columbus, OH, USA
WB1461ORB Sconces-Pocket
456834
WB1461ORB Sconces-Pocket 456834
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 4.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.5 Product Name: One Light Sconce UPC: 014817372403 Category: Wall Glass: Cream Linen Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 12.63
Height: 4.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.5
Product Name: One Light Sconce
UPC: 014817372403
Category: Wall
Glass: Cream Linen
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456834
Product Name WB1461ORB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details