Capital Lighting, Inc. F450536E1 Sconces-Single Glass 456789

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546047230 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546047230 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F450536E1 Sconces-Single Glass - 456789 - Capital Lighting, Inc.
Columbus, OH, USA
F450536E1 Sconces-Single Glass
456789
F450536E1 Sconces-Single Glass 456789
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546047230 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.25
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 2.2
Product Name: One Light Bath
UPC: 742546047230
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456789
Product Name F450536E1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details