Capital Lighting, Inc. F450636E1 Bathroom Fixtures-Three Lights 456784

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 7.04 Product Name: Three Light Bath UPC: 742546047254 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 7.04 Product Name: Three Light Bath UPC: 742546047254 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F450636E1 Bathroom Fixtures-Three Lights - 456784 - Capital Lighting, Inc.
Columbus, OH, USA
F450636E1 Bathroom Fixtures-Three Lights
456784
F450636E1 Bathroom Fixtures-Three Lights 456784
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 7.04 Product Name: Three Light Bath UPC: 742546047254 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.25
Extension: 4
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 7.04
Product Name: Three Light Bath
UPC: 742546047254
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456784
Product Name F450636E1 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details