Capital Lighting, Inc. F450736E1 Bathroom Fixtures-Four Lights 456783

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 9.9 Product Name: Four Light Bath UPC: 742546047278 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 9.9 Product Name: Four Light Bath UPC: 742546047278 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F450736E1 Bathroom Fixtures-Four Lights - 456783 - Capital Lighting, Inc.
Columbus, OH, USA
F450736E1 Bathroom Fixtures-Four Lights
456783
F450736E1 Bathroom Fixtures-Four Lights 456783
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 4 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 9.9 Product Name: Four Light Bath UPC: 742546047278 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.25
Extension: 4
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Satin Nickel
Weight: 9.9
Product Name: Four Light Bath
UPC: 742546047278
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456783
Product Name F450736E1 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details