Capital Lighting, Inc. F451536 Sconces-Single Glass 456782

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.75 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546047308 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.75 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546047308 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F451536 Sconces-Single Glass - 456782 - Capital Lighting, Inc.
Columbus, OH, USA
F451536 Sconces-Single Glass
456782
F451536 Sconces-Single Glass 456782
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.75 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Bath UPC: 742546047308 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.75
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 2.2
Product Name: One Light Bath
UPC: 742546047308
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456782
Product Name F451536 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details