Capital Lighting, Inc. F192336 Flush Mounts-Drum Shades 456722

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.62 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 11.24 Product Name: Three Light Ceiling UPC: 742546042372 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.62 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 11.24 Product Name: Three Light Ceiling UPC: 742546042372 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F192336 Flush Mounts-Drum Shades - 456722 - Capital Lighting, Inc.
Columbus, OH, USA
F192336 Flush Mounts-Drum Shades
456722
F192336 Flush Mounts-Drum Shades 456722
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.62 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 11.24 Product Name: Three Light Ceiling UPC: 742546042372 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.62
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 11.24
Product Name: Three Light Ceiling
UPC: 742546042372
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456722
Product Name F192336 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details