PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 24.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Burnished Bronze
Product Name: Five Light Chandelier
UPC: 46335944787
Category: Chandelier
Glass: Tea Stained Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 456688 |
| Product Name | 82985-BNB Mid. Chandeliers-Glass Up |
| Application | Residential |