Capital Lighting, Inc. 82938-BNB Island/Pool Table-2 Light Bar 456686

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Island UPC: 46335944763 Category: Island Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Island UPC: 46335944763 Category: Island Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82938-BNB Island/Pool Table-2 Light Bar - 456686 - Capital Lighting, Inc.
Columbus, OH, USA
82938-BNB Island/Pool Table-2 Light Bar
456686
82938-BNB Island/Pool Table-2 Light Bar 456686
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Island UPC: 46335944763 Category: Island Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Island
UPC: 46335944763
Category: Island Pendant
Glass: Tea Stained Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456686
Product Name 82938-BNB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details