Capital Lighting, Inc. 82931-BNB Pendants-Bowl Style 456658

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Inverted Pendant UPC: 46335944756 Category: Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Inverted Pendant UPC: 46335944756 Category: Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82931-BNB Pendants-Bowl Style - 456658 - Capital Lighting, Inc.
Columbus, OH, USA
82931-BNB Pendants-Bowl Style
456658
82931-BNB Pendants-Bowl Style 456658
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Inverted Pendant UPC: 46335944756 Category: Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Inverted Pendant
UPC: 46335944756
Category: Pendant
Glass: Tea Stained Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456658
Product Name 82931-BNB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details